Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1343

Description
50µF 100V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
50µF 100V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1343-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1343-ND
Aluminum Electrolytic Capacitors TVA1343-ND
50µF 100V Aluminum Electrolytic Capacitors Axial, Can

50µF 100V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
50uF 100V Capacitor
58-TVA1343
50uF 100V Capacitor 58-TVA1343
Cap Aluminum Lytic 50uF 100V (9.525 X 31.75mm) Axial 85°C Product overview: TVA1343 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1343 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 50uF 100V (9.525 X 31.75mm) Axial 85°C Product overview: TVA1343 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1343 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 50Uf, 100V; Capacitance Vishay - 77B1376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 50Uf, 100V; Capacitance Vishay
77B1376
Capacitor Alum Elec, 50Uf, 100V; Capacitance Vishay 77B1376
CAPACITOR ALUM ELEC, 50UF, 100V; Capacitance:50µF; Voltage Rating:100V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Operating Temperature Max:85°C RoHS Compliant: No

CAPACITOR ALUM ELEC, 50UF, 100V; Capacitance:50µF; Voltage Rating:100V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Operating Temperature Max:85°C RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1343 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1343
Capacitors - Aluminum Electrolytic Capacitors TVA1343
CAP ALUM 50UF 100V AXIAL

CAP ALUM 50UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1343-ND 58-TVA1343 77B1376 TVA1343
Product Name Aluminum Electrolytic Capacitors 50uF 100V Capacitor Capacitor Alum Elec, 50Uf, 100V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) ? to 85 C (? to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 50 microF 50 microF 50 microF 50 microF
Mounting Style Through Hole Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C652U100AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6500 microF
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details