Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1318.3

Description
2500µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
2500µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1318.3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1318.3-ND
Aluminum Electrolytic Capacitors TVA1318.3-ND
2500µF 50V Aluminum Electrolytic Capacitors Axial, Can

2500µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1318.3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1318.3
Capacitors - Aluminum Electrolytic Capacitors TVA1318.3
CAP ALUM 2500UF 50V AXIAL

CAP ALUM 2500UF 50V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 2500Uf, 50V, Axial; Capacitance Vishay - 90F1433 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2500Uf, 50V, Axial; Capacitance Vishay
90F1433
Aluminum Electrolytic Capacitor, 2500Uf, 50V, Axial; Capacitance Vishay 90F1433
ALUMINUM ELECTROLYTIC CAPACITOR, 2500UF, 50V, AXIAL; Capacitance:2500µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 2500UF, 50V, AXIAL; Capacitance:2500µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TVA1318.3-ND TVA1318.3 90F1433
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2500Uf, 50V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2500 microF 2500 microF 2500 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details