Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1312E

Description
250µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
250µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1312E-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1312E-ND
Aluminum Electrolytic Capacitors TVA1312E-ND
250µF 50V Aluminum Electrolytic Capacitors Axial, Can

250µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
Through-Hole 50V 250uF Capacitor
58-TVA1312E
Through-Hole 50V 250uF Capacitor 58-TVA1312E
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 250uF, Through Hole Mount, AXIAL LEADED Product overview: TVA1312E from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 250uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 250uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1312E can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 250uF, Through Hole Mount, AXIAL LEADED Product overview: TVA1312E from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50V, 250uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 50V, 250uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1312E can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Electrolytic Capacitor, 250Uf, 50V, 20%, Axial; Capacitance Vishay - 66C2196 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 250Uf, 50V, 20%, Axial; Capacitance Vishay
66C2196
Aluminum Electrolytic Capacitor, 250Uf, 50V, 20%, Axial; Capacitance Vishay 66C2196
ALUMINUM ELECTROLYTIC CAPACITOR, 250UF, 50V, 20%, AXIAL; Capacitance:250µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 250UF, 50V, 20%, AXIAL; Capacitance:250µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1312E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1312E
Capacitors - Aluminum Electrolytic Capacitors TVA1312E
CAP ALUM 250UF 50V AXIAL

CAP ALUM 250UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1312E-ND 58-TVA1312E 66C2196 TVA1312E
Product Name Aluminum Electrolytic Capacitors Through-Hole 50V 250uF Capacitor Aluminum Electrolytic Capacitor, 250Uf, 50V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 250 microF 250 microF 250 microF 250 microF
Mounting Style Through Hole Through Hole; Axial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details