Vishay Precision Group Aluminum Electrolytic Capacitors TVA1311.5-E3

Description
200µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
200µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1311.5-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1311.5-E3-ND
Aluminum Electrolytic Capacitors TVA1311.5-E3-ND
200µF 50V Aluminum Electrolytic Capacitors Axial, Can

200µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
CAPACITOR, AL ELECTROLYTIC; 200 uF; 0 TO 50 WVDC; AXIAL LEADED; -40DEGC; 85 - 70079674 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, AL ELECTROLYTIC; 200 uF; 0 TO 50 WVDC; AXIAL LEADED; -40DEGC; 85
70079674
CAPACITOR, AL ELECTROLYTIC; 200 uF; 0 TO 50 WVDC; AXIAL LEADED; -40DEGC; 85 70079674
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice. Features Capacitance Range: 1 μF to 1500 μF Applications TV Sets High End Audio Electronic Testing Equipment Radio-Phone Combinations

Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features

  • Capacitance Range: 1 μF to 1500 μF
    Applications
  • TV Sets
  • High End Audio
  • Electronic Testing Equipment
  • Radio-Phone Combinations
Supplier's Site
Aluminum Electrolytic Capacitor, 200Uf, 50V, Axial; Capacitance Vishay - 65K2227 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 200Uf, 50V, Axial; Capacitance Vishay
65K2227
Aluminum Electrolytic Capacitor, 200Uf, 50V, Axial; Capacitance Vishay 65K2227
ALUMINUM ELECTROLYTIC CAPACITOR, 200UF, 50V, AXIAL; Capacitance:200µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 200UF, 50V, AXIAL; Capacitance:200µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1311.5-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1311.5-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1311.5-E3
CAP ALUM 200UF 50V AXIAL

CAP ALUM 200UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1311.5-E3-ND 70079674 65K2227 TVA1311.5-E3
Product Name Aluminum Electrolytic Capacitors CAPACITOR, AL ELECTROLYTIC; 200 uF; 0 TO 50 WVDC; AXIAL LEADED; -40DEGC; 85 Aluminum Electrolytic Capacitor, 200Uf, 50V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 200 microF 200 microF 200 microF 200 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details