Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TVA1305.5

Description
20µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
20µF 50V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1305.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1305.5-ND
Aluminum Electrolytic Capacitors TVA1305.5-ND
20µF 50V Aluminum Electrolytic Capacitors Axial, Can

20µF 50V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Singapore, Singapore
20uF 50V Capacitor
58-TVA1305.5
20uF 50V Capacitor 58-TVA1305.5
Cap Aluminum Lytic 20uF 50V (6.35 X 17.45mm) Axial 85°C Product overview: TVA1305.5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1305.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 20uF 50V (6.35 X 17.45mm) Axial 85°C Product overview: TVA1305.5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1305.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1305.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1305.5
Capacitors - Aluminum Electrolytic Capacitors TVA1305.5
CAP ALUM 20UF 50V AXIAL

CAP ALUM 20UF 50V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 20Uf, 50V, Axial; Capacitance Vishay - 18F973 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 20Uf, 50V, Axial; Capacitance Vishay
18F973
Aluminum Electrolytic Capacitor, 20Uf, 50V, Axial; Capacitance Vishay 18F973
ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 50V, AXIAL; Capacitance:20µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 50V, AXIAL; Capacitance:20µF; Voltage(DC):50V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TVA1305.5-ND 58-TVA1305.5 TVA1305.5 18F973
Product Name Aluminum Electrolytic Capacitors 20uF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 20Uf, 50V, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 20 microF 20 microF 20 microF 20 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details