Vishay Precision Group Aluminum Electrolytic Capacitors TVA1229-E3

Description
5500µF 35V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
5500µF 35V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1229-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1229-E3-ND
Aluminum Electrolytic Capacitors TVA1229-E3-ND
5500µF 35V Aluminum Electrolytic Capacitors Axial, Can

5500µF 35V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1229-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1229-E3
Capacitors - Aluminum Electrolytic Capacitors TVA1229-E3
CAP ALUM 5500UF 35V AXIAL

CAP ALUM 5500UF 35V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 5500Uf, 35V, 20%, Axial; Capacitance Vishay - 70M6547 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 5500Uf, 35V, 20%, Axial; Capacitance Vishay
70M6547
Aluminum Electrolytic Capacitor, 5500Uf, 35V, 20%, Axial; Capacitance Vishay 70M6547
ALUMINUM ELECTROLYTIC CAPACITOR, 5500UF, 35V, 20%, AXIAL; Capacitance:5500µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 5500UF, 35V, 20%, AXIAL; Capacitance:5500µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TVA1229-E3-ND TVA1229-E3 70M6547
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 5500Uf, 35V, 20%, Axial; Capacitance Vishay
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF 5500 microF 5500 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details