2500µF 25V Aluminum Electrolytic Capacitors Axial, Can
Win Source Part Number: 1026025-TVA1213.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: TVA ATOM®
Package: Bulk
Applications: Audio
Standard Package: 95
Capacitance: 2500 µF
Voltage - Rated: 25 V
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.000" Dia x 1.875" L (25.40mm x 47.62mm)
Alternative Parts (Cross-Reference): ELBG350ELL252AM20S; ELBG350ELL252AL25S; ELBK350ELL252AL20S; EEU-FM1E272; EEU-FC1A272; EEU-FC1V272LTVA-1213
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0040
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant
Aluminum Electrolytic Capacitors - Axial Leaded 2500uF 25V 25.4x47.625 85 C Axi Product overview: TVA1213.5 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2500uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1213.5 can be used for catalog matching and distributor lookup.
CAP ALUM 2500UF 25V AXIAL
Capacitor,2500uF,25V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1213.5-ND | 1026025-TVA1213.5 | 58-TVA1213.5 | TVA1213.5 | 66C2162 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 2500uF 25V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,2500Uf,25Vdc Vishay |
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2500 microF | 2500 microF | 2500 microF | 2500 microF | |
| Mounting Style | Through Hole | Through Hole; Axial, Can |