1000µF 25V Aluminum Electrolytic Capacitors Axial, Can
Cap Aluminum Lytic 1000uF 25V (12.319 X 38.1mm) Axial 85°C Product overview: TVA1211 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1211 can be used for catalog matching and distributor lookup.
CAPACITOR ALUM ELEC, 1000UF, 25V; Capacitance:1000µF; Voltage Rating:25V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Operating Temperature Max:85°C RoHS Compliant: No
CAP ALUM 1000UF 25V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1211-ND | 58-TVA1211 | 18F2134 | TVA1211 |
| Product Name | Aluminum Electrolytic Capacitors | 1000uF 25V Capacitor | Capacitor Alum Elec, 1000Uf, 25V; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ? to 85 C (? to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Mounting Style | Through Hole | Through Hole | Through Hole; Axial, Can |