500µF 25V Aluminum Electrolytic Capacitors Axial, Can
CAP ALUM 500UF 25V AXIAL
Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500 WVDC and higher, +20°C to +65°C. Metal case with thermoplastic outer insulating sleeve. Note: Sizes subject to change without notice.
Features
ALUMINUM ELECTROLYTIC CAPACITOR, 500UF, 25V, AXIAL; Capacitance:500µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1209-E3-ND | TVA1209-E3 | 70079664 | 65K2213 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | CAPACITOR, AL ELECTROLYTIC; 500 MUF; 25WVDC; AXIAL LEADED; -40DEGC; 85DEGC; | Aluminum Electrolytic Capacitor, 500Uf, 25V, Axial; Capacitance Vishay |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 500 microF | 500 microF | 500 microF | 500 microF |
| Mounting Style | Through Hole | Through Hole; Axial, Can |