Vishay Intertechnology, Inc. 400UF 25V Capacitor TVA1208.7

Description
CAP ALUM 400UF 25V AXIAL Product overview: TVA1208.7 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1208.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 400UF 25V AXIAL Product overview: TVA1208.7 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1208.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400UF 25V Capacitor
58-TVA1208.7
400UF 25V Capacitor 58-TVA1208.7
CAP ALUM 400UF 25V AXIAL Product overview: TVA1208.7 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1208.7 can be used for catalog matching and distributor lookup.

CAP ALUM 400UF 25V AXIAL Product overview: TVA1208.7 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1208.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TVA1208.7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1208.7-ND
Aluminum Electrolytic Capacitors TVA1208.7-ND
400µF 25V Aluminum Electrolytic Capacitors Axial, Can

400µF 25V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 400Uf, 25V, +75, -10%, Axial; Capacitance Vishay - 66C2154 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 400Uf, 25V, +75, -10%, Axial; Capacitance Vishay
66C2154
Aluminum Electrolytic Capacitor, 400Uf, 25V, +75, -10%, Axial; Capacitance Vishay 66C2154
ALUMINUM ELECTROLYTIC CAPACITOR, 400UF, 25V, +75, -10%, AXIAL; Capacitance:400µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 400UF, 25V, +75, -10%, AXIAL; Capacitance:400µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1208.7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1208.7
Capacitors - Aluminum Electrolytic Capacitors TVA1208.7
CAP ALUM 400UF 25V AXIAL

CAP ALUM 400UF 25V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1208.7 TVA1208.7-ND 66C2154 TVA1208.7
Product Name 400UF 25V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 400Uf, 25V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 400 microF 400 microF 400 microF 400 microF
Capacitance Tolerance 20 (+/- %) 75 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details