Vishay Intertechnology, Inc. 50uF 25V Capacitor TVA1206

Description
Cap Aluminum Lytic 50uF 25V (6.35 X 17.45mm) Axial 85°C Product overview: TVA1206 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1206 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 50uF 25V (6.35 X 17.45mm) Axial 85°C Product overview: TVA1206 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1206 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50uF 25V Capacitor
58-TVA1206
50uF 25V Capacitor 58-TVA1206
Cap Aluminum Lytic 50uF 25V (6.35 X 17.45mm) Axial 85°C Product overview: TVA1206 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1206 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 50uF 25V (6.35 X 17.45mm) Axial 85°C Product overview: TVA1206 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TVA1206 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TVA1206-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1206-ND
Aluminum Electrolytic Capacitors TVA1206-ND
50µF 25V Aluminum Electrolytic Capacitors Axial, Can

50µF 25V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TVA1206 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1206
Capacitors - Aluminum Electrolytic Capacitors TVA1206
CAP ALUM 50UF 25V AXIAL

CAP ALUM 50UF 25V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 50Uf, 25V, Axial; Capacitance Vishay - 18F156 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 50Uf, 25V, Axial; Capacitance Vishay
18F156
Aluminum Electrolytic Capacitor, 50Uf, 25V, Axial; Capacitance Vishay 18F156
ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 25V, AXIAL; Capacitance:50µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 50UF, 25V, AXIAL; Capacitance:50µF; Voltage(DC):25V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-TVA1206 TVA1206-ND TVA1206 18F156
Product Name 50uF 25V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 50Uf, 25V, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 50 microF 50 microF 50 microF 50 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details