Vishay Precision Group Aluminum Electrolytic Capacitors TVA1175.5

Description
5000µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet
Description
5000µF 16V Aluminum Electrolytic Capacitors Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TVA1175.5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TVA1175.5-ND
Aluminum Electrolytic Capacitors TVA1175.5-ND
5000µF 16V Aluminum Electrolytic Capacitors Axial, Can

5000µF 16V Aluminum Electrolytic Capacitors Axial, Can

Buy Now Datasheet
Capacitor Alum Elec, 5000Uf, 16V, Axial; Capacitance Vishay - 07J9502 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 5000Uf, 16V, Axial; Capacitance Vishay
07J9502
Capacitor Alum Elec, 5000Uf, 16V, Axial; Capacitance Vishay 07J9502
CAPACITOR ALUM ELEC, 5000UF, 16V, AXIAL; Capacitance:5000µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:-RoHS Compliant: No

CAPACITOR ALUM ELEC, 5000UF, 16V, AXIAL; Capacitance:5000µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-; ESR:-RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TVA1175.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TVA1175.5
Capacitors - Aluminum Electrolytic Capacitors TVA1175.5
CAP ALUM 5000UF 16V AXIAL

CAP ALUM 5000UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TVA1175.5-ND 07J9502 TVA1175.5
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 5000Uf, 16V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF 5000 microF 5000 microF
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details