10000µF 10V Aluminum Electrolytic Capacitors Axial, Can
10000uF 10V 25.4x66.68 85 Axi
CAP ALUM 10000UF 10V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TVA1129.8-ND | 81H3477 | TVA1129.8 |
| Product Name | Aluminum Electrolytic Capacitors | 10000Uf 10V 25.4X66.68 85 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Features | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | |
| Mounting Style | Through Hole | Through Hole; Axial, Can | |
| Packing Method | Bulk | Bulk; Bulk |