Vishay Precision Group Infrared Emitter 950Nm T-1 3/4; Peak Wavelength Vishay TSUS5202

Description
INFRARED EMITTER 950NM T-1 3/4; Peak Wavelength:950nm; Angle of Half Intensity:15°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):150mA; Forward Voltage RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER 950NM T-1 3/4; Peak Wavelength:950nm; Angle of Half Intensity:15°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):150mA; Forward Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter 950Nm T-1 3/4; Peak Wavelength Vishay - 78Y9614 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 950Nm T-1 3/4; Peak Wavelength Vishay
78Y9614
Infrared Emitter 950Nm T-1 3/4; Peak Wavelength Vishay 78Y9614
INFRARED EMITTER 950NM T-1 3/4; Peak Wavelength:950nm; Angle of Half Intensity:15°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):150mA; Forward Voltage RoHS Compliant: Yes

INFRARED EMITTER 950NM T-1 3/4; Peak Wavelength:950nm; Angle of Half Intensity:15°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):150mA; Forward Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78Y9614
Product Name Infrared Emitter 950Nm T-1 3/4; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
Rectifier Diode - FX1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details