Vishay Precision Group Ir Emitter, 950Nm, T-1 3/4, Through Hole; Viewing Angle Vishay TSUS5201

Description
IR EMITTER, 950NM, T-1 3/4, THROUGH HOLE; Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Description
IR EMITTER, 950NM, T-1 3/4, THROUGH HOLE; Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 88K1273 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
88K1273
Ir Emitter, 950Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 88K1273
IR EMITTER, 950NM, T-1 3/4, THROUGH HOLE; Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 950NM, T-1 3/4, THROUGH HOLE; Viewing Angle:15°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 88K1273
Product Name Ir Emitter, 950Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details