Vishay Precision Group Infrared Emitter 950Nm T-1; Peak Wavelength Vishay TSUS4300

Description
INFRARED EMITTER 950NM T-1; Peak Wavelength:950nm; Angle of Half Intensity:16°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER 950NM T-1; Peak Wavelength:950nm; Angle of Half Intensity:16°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter 950Nm T-1; Peak Wavelength Vishay - 78Y9613 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 950Nm T-1; Peak Wavelength Vishay
78Y9613
Infrared Emitter 950Nm T-1; Peak Wavelength Vishay 78Y9613
INFRARED EMITTER 950NM T-1; Peak Wavelength:950nm; Angle of Half Intensity:16°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes

INFRARED EMITTER 950NM T-1; Peak Wavelength:950nm; Angle of Half Intensity:16°; Diode Case Style:T-1 (3mm); Radiant Intensity (Ie):800mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78Y9613
Product Name Infrared Emitter 950Nm T-1; Peak Wavelength Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Bridge Rectifier - 18400551 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
View Details