Vishay Precision Group Ir Emitter, 950Nm, Side Looking, Though Hole; Viewing Angle Vishay TSSS2600

Description
IR EMITTER, 950NM, SIDE LOOKING, THOUGH HOLE; Viewing Angle:60°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.25V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 950NM, SIDE LOOKING, THOUGH HOLE; Viewing Angle:60°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.25V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm, Side Looking, Though Hole; Viewing Angle Vishay - 33C1868 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, Side Looking, Though Hole; Viewing Angle Vishay
33C1868
Ir Emitter, 950Nm, Side Looking, Though Hole; Viewing Angle Vishay 33C1868
IR EMITTER, 950NM, SIDE LOOKING, THOUGH HOLE; Viewing Angle:60°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.25V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 950NM, SIDE LOOKING, THOUGH HOLE; Viewing Angle:60°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.25V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 33C1868
Product Name Ir Emitter, 950Nm, Side Looking, Though Hole; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4468US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 0.0500 mA
View Details
Diodes, Rectifiers - Arrays - 60CNQ035 - 1129561-60CNQ035 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 0.6400 volts
VR 35 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Diodes - NC303SQ - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details