Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSSP6038TT

Description
Win Source Part Number: 1143018-TSSP6038TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side or Top View Standard Package: 1,190 Mounting: SMD (SMT) Current - Supply: 5 mA Sensing Distance: 2m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: Q7427385,TSSP6038TT- ND,TSSP6038TTTR,TSSP 6038TTDKR,TSSP6038TT CT Base Product Number: TSSP6038
Request a Quote Datasheet
Description
Win Source Part Number: 1143018-TSSP6038TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side or Top View Standard Package: 1,190 Mounting: SMD (SMT) Current - Supply: 5 mA Sensing Distance: 2m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: Q7427385,TSSP6038TT- ND,TSSP6038TTTR,TSSP 6038TTDKR,TSSP6038TT CT Base Product Number: TSSP6038
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1143018-TSSP6038TT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1143018-TSSP6038TT
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1143018-TSSP6038TT
Win Source Part Number: 1143018-TSSP6038TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side or Top View Standard Package: 1,190 Mounting: SMD (SMT) Current - Supply: 5 mA Sensing Distance: 2m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: Q7427385,TSSP6038TT- ND,TSSP6038TTTR,TSSP 6038TTDKR,TSSP6038TT CT Base Product Number: TSSP6038

Win Source Part Number: 1143018-TSSP6038TT
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Tape & Reel
Orientation: Side or Top View
Standard Package: 1,190
Mounting: SMD (SMT)
Current - Supply: 5 mA
Sensing Distance: 2m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Other Names: Q7427385,TSSP6038TT-ND,TSSP6038TTTR,TSSP6038TTDKR,TSSP6038TTCT
Base Product Number: TSSP6038

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1143018-TSSP6038TT
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2377647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR - 937087-TMP303BDRLR - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers