Win Source Part Number: 1371614-TSSP6038TR
Category: Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Temperature Range - Operating: -25°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 4 (72 Hours)
Mfr: Vishay Semiconductor Opto Division
Package: Tape & Reel
Product Status: Active
Base Product Number: TSSP6038
Mounting Type: Surface Mount
HTSUS: 8541.49.9500
ECCN: EAR99
Voltage - Supply: 2.5 V ~ 5.5 V
Orientation: Side or Top View
Current - Supply: 5 mA
Sensing Distance: 2m
B.P.F. Center Frequency: 38.0kHz
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1371614-TSSP6038TR |
| Product Name | Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver |
| Operation Distance | 78.74 inch (2000 mm) |