Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSSP58038 TSSP58038

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274873-TSSP58038 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Top View Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSSP58038 Sensing Distance: 25m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 700μA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): IRM-56384; TSSP58038TR; Introduction Date: April 17, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274873-TSSP58038 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Top View Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSSP58038 Sensing Distance: 25m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 700μA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): IRM-56384; TSSP58038TR; Introduction Date: April 17, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSSP58038 - 1274873-TSSP58038 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSSP58038
1274873-TSSP58038
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSSP58038 1274873-TSSP58038
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1274873-TSSP58038 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Orientation: Top View Operating Supply Voltage: 2.5 V ~ 5.5 V Family Name: TSSP58038 Sensing Distance: 25m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Operating Supply Current: 700μA Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): IRM-56384; TSSP58038TR; Introduction Date: April 17, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1274873-TSSP58038
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Top View
Operating Supply Voltage: 2.5 V ~ 5.5 V
Family Name: TSSP58038
Sensing Distance: 25m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Operating Supply Current: 700μA
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): IRM-56384; TSSP58038TR;
Introduction Date: April 17, 2012
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1274873-TSSP58038
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSSP58038
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0008 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Lab. Temperature Sensor FC 1555 - 1-FS63LTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details