Win Source Part Number: 1355285-TSSP4P38
Category: Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Temperature Range - Operating: -25°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Tube
Product Status: Active
Base Product Number: TSSP4
Mounting Type: PCB, Through Hole
HTSUS: 8541.49.1050
ECCN: EAR99
Voltage - Supply: 2.5 V ~ 5.5 V
Orientation: Side View
Current - Supply: 700 µA
Sensing Distance: 45m
B.P.F. Center Frequency: 38.0kHz
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1355285-TSSP4P38 |
| Product Name | Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver |
| Operation Distance | 1772 inch (45000 mm) |