Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSSP4056

Description
Win Source Part Number: 1357183-TSSP4056 Category: Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver Temperature Range - Operating: -25°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Base Product Number: TSSP4056 Mounting Type: PCB, Through Hole HTSUS: 8541.49.9500 ECCN: EAR99 Voltage - Supply: 2.5 V ~ 5.5 V Orientation: Side View Current - Supply: 700 µA Sensing Distance: 2m B.P.F. Center Frequency: 56.0kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1357183-TSSP4056 Category: Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver Temperature Range - Operating: -25°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Base Product Number: TSSP4056 Mounting Type: PCB, Through Hole HTSUS: 8541.49.9500 ECCN: EAR99 Voltage - Supply: 2.5 V ~ 5.5 V Orientation: Side View Current - Supply: 700 µA Sensing Distance: 2m B.P.F. Center Frequency: 56.0kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1357183-TSSP4056 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1357183-TSSP4056
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1357183-TSSP4056
Win Source Part Number: 1357183-TSSP4056 Category: Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver Temperature Range - Operating: -25°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Semiconductor Opto Division Package: Tube Product Status: Active Base Product Number: TSSP4056 Mounting Type: PCB, Through Hole HTSUS: 8541.49.9500 ECCN: EAR99 Voltage - Supply: 2.5 V ~ 5.5 V Orientation: Side View Current - Supply: 700 µA Sensing Distance: 2m B.P.F. Center Frequency: 56.0kHz

Win Source Part Number: 1357183-TSSP4056
Category: Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Temperature Range - Operating: -25°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Semiconductor Opto Division
Package: Tube
Product Status: Active
Base Product Number: TSSP4056
Mounting Type: PCB, Through Hole
HTSUS: 8541.49.9500
ECCN: EAR99
Voltage - Supply: 2.5 V ~ 5.5 V
Orientation: Side View
Current - Supply: 700 µA
Sensing Distance: 2m
B.P.F. Center Frequency: 56.0kHz

Buy Now Datasheet
IR Receivers - 1807457 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR Receivers
1807457
IR Receivers 1807457
IR Sensor IC 56kHz -e3

IR Sensor IC 56kHz -e3

Supplier's Site
IR Receivers - 1808038 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR Receivers
1808038
IR Receivers 1808038
IR Sensor IC 56kHz -e3

IR Sensor IC 56kHz -e3

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 1357183-TSSP4056 1807457
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver IR Receivers
Operation Distance 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1024128-ND - DigiKey
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321 - Aratas America LLC
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Retro-reflective sensor - O6P306 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 176 F (-25 to 80 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Photodiode Sensors - 3001493-F - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0090 inch (0.2286 mm)
View Details