Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSSP4038 TSSP4038

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 757704-TSSP4038 Packaging: Tube Mounting Style: PCB, Through Hole Orientation: Side View Supply Current: 700μA Family Name: TSSP4038 Sensing Distance: 2m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: April 17, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 757704-TSSP4038 Packaging: Tube Mounting Style: PCB, Through Hole Orientation: Side View Supply Current: 700μA Family Name: TSSP4038 Sensing Distance: 2m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: April 17, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSSP4038 - 757704-TSSP4038 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSSP4038
757704-TSSP4038
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSSP4038 757704-TSSP4038
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 757704-TSSP4038 Packaging: Tube Mounting Style: PCB, Through Hole Orientation: Side View Supply Current: 700μA Family Name: TSSP4038 Sensing Distance: 2m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): IRM-56384; Introduction Date: April 17, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,160 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 757704-TSSP4038
Packaging: Tube
Mounting Style: PCB, Through Hole
Orientation: Side View
Supply Current: 700μA
Family Name: TSSP4038
Sensing Distance: 2m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): IRM-56384;
Introduction Date: April 17, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,160
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 757704-TSSP4038
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSSP4038
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1L - TLE4961-1L - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3921-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details