Manufacturer: Vishay
Win Source Part Number: 1114789-TSSF4500
Packaging: Bulk
Type: Infrared (IR)
Orientation: Side View
Mounting: Through Hole
Forward Voltage: 1.35V
Viewing Angle: 44°
Wavelength: 890nm
Radiant Intensity (Ie) Min @ If: 10mW/sr @ 100mA
Categories: Optoelectronics
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Dimension: Radial
Continuous forward current- Max: 100mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1114789-TSSF4500 |
| Product Name | Infrared, UV, Visible Emitters - TSSF4500 |