Vishay Precision Group Ir Emitter 870Nm 1.75Mm Side Looking Though Hole; Viewing Angle Vishay TSSF4500

Description
IR EMITTER 870NM 1.75MM SIDE LOOKING THOUGH HOLE; Viewing Angle:22°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:2.4V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER 870NM 1.75MM SIDE LOOKING THOUGH HOLE; Viewing Angle:22°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:2.4V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter 870Nm 1.75Mm Side Looking Though Hole; Viewing Angle Vishay - 88K1270 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter 870Nm 1.75Mm Side Looking Though Hole; Viewing Angle Vishay
88K1270
Ir Emitter 870Nm 1.75Mm Side Looking Though Hole; Viewing Angle Vishay 88K1270
IR EMITTER 870NM 1.75MM SIDE LOOKING THOUGH HOLE; Viewing Angle:22°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:2.4V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER 870NM 1.75MM SIDE LOOKING THOUGH HOLE; Viewing Angle:22°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:2.4V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 88K1270
Product Name Ir Emitter 870Nm 1.75Mm Side Looking Though Hole; Viewing Angle Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Rectifier Diodes - F40A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 250 mA
View Details
RF Diodes - BA592E6327HTSA1 - 123252-BA592E6327HTSA1 - Win Source Electronics
Specs
Diode Type RF Diodes; Standard - Single
Tj 150 C (302 F)
View Details
5 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details