Vishay Intertechnology, Inc. Resistor Networks, Arrays TSPS803H1002BUF

Description
10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 8-SIP
Request a Quote Datasheet
Description
10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-TSPS803H1002BUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-TSPS803H1002BUF-ND
Resistor Networks, Arrays 764-TSPS803H1002BUF-ND
10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 8-SIP

10k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±50ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-TSPS803H1002BUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers