Vishay Intertechnology, Inc. Resistor Networks, Arrays TSPS603H2492BUF

Description
24.9k Ohm ±0.1% 100mW Power Per Element Isolated 3 Resistor Network/Array ±50ppm/°C 6-SIP
Request a Quote Datasheet
Description
24.9k Ohm ±0.1% 100mW Power Per Element Isolated 3 Resistor Network/Array ±50ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-TSPS603H2492BUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-TSPS603H2492BUF-ND
Resistor Networks, Arrays 764-TSPS603H2492BUF-ND
24.9k Ohm ±0.1% 100mW Power Per Element Isolated 3 Resistor Network/Array ±50ppm/°C 6-SIP

24.9k Ohm ±0.1% 100mW Power Per Element Isolated 3 Resistor Network/Array ±50ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-TSPS603H2492BUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers