Vishay Intertechnology, Inc. Resistor Networks, Arrays TSPS1003H1002BUF

Description
10k Ohm ±0.1% 100mW Power Per Element Isolated 5 Resistor Network/Array ±50ppm/°C 10-SIP
Request a Quote Datasheet
Description
10k Ohm ±0.1% 100mW Power Per Element Isolated 5 Resistor Network/Array ±50ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 764-TSPS1003H1002BUF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-TSPS1003H1002BUF-ND
Resistor Networks, Arrays 764-TSPS1003H1002BUF-ND
10k Ohm ±0.1% 100mW Power Per Element Isolated 5 Resistor Network/Array ±50ppm/°C 10-SIP

10k Ohm ±0.1% 100mW Power Per Element Isolated 5 Resistor Network/Array ±50ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 764-TSPS1003H1002BUF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details