Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP95438TT

Description
Win Source Part Number: 1148087-TSOP95438TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP954 Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,200 Mounting: SMD (SMT) Current - Supply: 370 µA Sensing Distance: 25m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2 V ~ 3.6 V Temperature Range - Operating: -25°C ~ 85°C (TA) Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP95438TTTR Base Product Number: TSOP95438
Request a Quote Datasheet
Description
Win Source Part Number: 1148087-TSOP95438TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP954 Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,200 Mounting: SMD (SMT) Current - Supply: 370 µA Sensing Distance: 25m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2 V ~ 3.6 V Temperature Range - Operating: -25°C ~ 85°C (TA) Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP95438TTTR Base Product Number: TSOP95438
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1148087-TSOP95438TT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1148087-TSOP95438TT
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1148087-TSOP95438TT
Win Source Part Number: 1148087-TSOP95438TT Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP954 Package: Tape & Reel (TR) Orientation: Top View Standard Package: 2,200 Mounting: SMD (SMT) Current - Supply: 370 µA Sensing Distance: 25m B.P.F. Center Frequency: 38.0kHz Voltage - Supply: 2 V ~ 3.6 V Temperature Range - Operating: -25°C ~ 85°C (TA) Fake Threat In the Open Market: 77 pct. MSL Level: 4 (72 Hours) Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP95438TTTR Base Product Number: TSOP95438

Win Source Part Number: 1148087-TSOP95438TT
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Series: TSOP954
Package: Tape & Reel (TR)
Orientation: Top View
Standard Package: 2,200
Mounting: SMD (SMT)
Current - Supply: 370 µA
Sensing Distance: 25m
B.P.F. Center Frequency: 38.0kHz
Voltage - Supply: 2 V ~ 3.6 V
Temperature Range - Operating: -25°C ~ 85°C (TA)
Fake Threat In the Open Market: 77 pct.
MSL Level: 4 (72 Hours)
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-TSOP95438TTTR
Base Product Number: TSOP95438

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1148087-TSOP95438TT
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity - 54AJ3193 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
Input Voltage 4 to 20 volts
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers