Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP94638 TSOP94638

Description
Manufacturer: Vishay Win Source Part Number: 937795-TSOP94638 Series: TSOP94 Operating Temperature Range: -25°C ~ 85°C Features: Remote Receiver Sensor 38.0kHz 35m Through Hole Package: Tube Mounting: Through Hole Family Name: TSOP94638 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: Not Applicable Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937795-TSOP94638 Series: TSOP94 Operating Temperature Range: -25°C ~ 85°C Features: Remote Receiver Sensor 38.0kHz 35m Through Hole Package: Tube Mounting: Through Hole Family Name: TSOP94638 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: Not Applicable Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP94638 - 937795-TSOP94638 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP94638
937795-TSOP94638
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP94638 937795-TSOP94638
Manufacturer: Vishay Win Source Part Number: 937795-TSOP94638 Series: TSOP94 Operating Temperature Range: -25°C ~ 85°C Features: Remote Receiver Sensor 38.0kHz 35m Through Hole Package: Tube Mounting: Through Hole Family Name: TSOP94638 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2160 MSL Level: Not Applicable Estimated Pruduction Lead Time: 40 Weeks HTSUS: 8541.40.9500

Manufacturer: Vishay
Win Source Part Number: 937795-TSOP94638
Series: TSOP94
Operating Temperature Range: -25°C ~ 85°C
Features: Remote Receiver Sensor 38.0kHz 35m Through Hole
Package: Tube
Mounting: Through Hole
Family Name: TSOP94638
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2160
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 40 Weeks
HTSUS: 8541.40.9500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937795-TSOP94638
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP94638
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1585 - 1-FS63RTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3922-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details