Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 759493-TSOP85238TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Orientation: Top View
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: TSOP85238
Sensing Distance: 35m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Operating Supply Current: 1.6mA
Alternative Parts (Cross-Reference): TSOP85238;
Introduction Date: March 20, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 759493-TSOP85238TR |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP85238TR |
| Package / Mounting | Surface Mount (SMD) |