Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP85238AP5TT TSOP85238AP5TT

Description
Manufacturer: Vishay Win Source Part Number: 396454-TSOP85238AP5T T Packaging: Reel - TR Orientation: Side View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 396454-TSOP85238AP5T T Packaging: Reel - TR Orientation: Side View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP85238AP5TT - 396454-TSOP85238AP5TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP85238AP5TT
396454-TSOP85238AP5TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP85238AP5TT 396454-TSOP85238AP5TT
Manufacturer: Vishay Win Source Part Number: 396454-TSOP85238AP5T T Packaging: Reel - TR Orientation: Side View Mounting: SMD (SMT) Sensing Distance: 45m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 450μA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 396454-TSOP85238AP5TT
Packaging: Reel - TR
Orientation: Side View
Mounting: SMD (SMT)
Sensing Distance: 45m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 450μA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 396454-TSOP85238AP5TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP85238AP5TT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LUATN-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
2 suppliers
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 1464698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details