Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77438TT TSOP77438TT

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 812184-TSOP77438TT Packaging: Reel Mounting Style: SMD Orientation: Top View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,200 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 812184-TSOP77438TT Packaging: Reel Mounting Style: SMD Orientation: Top View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,200 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77438TT - 812184-TSOP77438TT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77438TT
812184-TSOP77438TT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77438TT 812184-TSOP77438TT
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 812184-TSOP77438TT Packaging: Reel Mounting Style: SMD Orientation: Top View Current - Supply: 700μA Sensing Distance: 40m B.P.F. Center Frequency: 38.0kHz Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,200 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 812184-TSOP77438TT
Packaging: Reel
Mounting Style: SMD
Orientation: Top View
Current - Supply: 700μA
Sensing Distance: 40m
B.P.F. Center Frequency: 38.0kHz
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,200
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 812184-TSOP77438TT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77438TT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1575 - 1-FS63RTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1 - 917241-DRV5033AJQLPGMQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details