Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77438TR TSOP77438TR

Description
Manufacturer: Vishay Win Source Part Number: 901466-TSOP77438TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP77438 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP77438CT, TSOP77438DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901466-TSOP77438TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP77438 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP77438CT, TSOP77438DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77438TR - 901466-TSOP77438TR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77438TR
901466-TSOP77438TR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77438TR 901466-TSOP77438TR
Manufacturer: Vishay Win Source Part Number: 901466-TSOP77438TR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 40m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP77438 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2300 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP77438CT, TSOP77438DKR

Manufacturer: Vishay
Win Source Part Number: 901466-TSOP77438TR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 40m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP77438
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2300
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: TSOP77438CT, TSOP77438DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901466-TSOP77438TR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP77438TR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - TLE49612MXTMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 2.7 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Image sensor modules - C16795-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details