The TSOP75538TR is an infrared receiver module designed for remote control systems, featuring a built-in PIN diode and preamplifier in a surface-mount SMD package measuring 6.8 mm wide, 3.0 mm high, and 3.2 mm deep. It operates on a supply voltage of 2.0 V to 5.5 V and includes an IR filter for noise immunity. The device is optimized for 38 kHz carrier frequencies and supports data formats including RC5, XMP, RECS-80, and r-map, with enhanced suppression of interference from fluorescent lamps and other noise sources. The output is compatible with microprocessor decoding. It is not qualified for automotive applications and has an operating temperature range of -25 °C to +85 °C. The part is supplied in taped reel format (TR) with 2300 pieces per reel.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75538TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75538TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75538TR |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |