Vishay Intertechnology, Inc. Bipolar Transistor TSOP75456TT

Description
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75456TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75456TT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75456TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75456TT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TSOP75456TT is an IR receiver module designed for remote control systems, featuring a built-in PIN diode and preamplifier with an IR filter in a surface-mount SMD package measuring 6.8 mm wide, 3.0 mm high, and 3.2 mm deep. It operates from a supply voltage of 2.0 V to 5.5 V, supports 56 kHz carrier frequency for Thomson RCA codes, and has an operating temperature range of -25 °C to +85 °C. The device provides output signal compatibility with standard remote control protocols and includes noise immunity against lamps, LCD TVs, and Wi-Fi interference. It is not qualified to automotive specifications.

Datasheet Summary
Powered by GS/AI

TSOP75456TT is an IR receiver module designed for remote control systems, featuring a built-in PIN diode and preamplifier with an IR filter in a surface-mount SMD package measuring 6.8 mm wide, 3.0 mm high, and 3.2 mm deep. It operates from a supply voltage of 2.0 V to 5.5 V, supports 56 kHz carrier frequency for Thomson RCA codes, and has an operating temperature range of -25 °C to +85 °C. The device provides output signal compatibility with standard remote control protocols and includes noise immunity against lamps, LCD TVs, and Wi-Fi interference. It is not qualified to automotive specifications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
541-TSOP75456TT
Bipolar Transistor 541-TSOP75456TT
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75456TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75456TT can be used for catalog matching and distributor lookup.

Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75456TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75456TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 541-TSOP75456TT
Product Name Bipolar Transistor
TJ -25 C (-13 F)
Unlock Full Specs
to access all available technical data