The TSOP75456TR is an infrared receiver module designed for long-burst remote control systems, integrating a PIN diode and preamplifier in a single SMD package. It operates with a supply voltage of 2.0 V to 5.5 V and has an operating temperature range of -25 °C to +85 °C. The device supports 56 kHz carrier frequency and is optimized for Thomson RCA IR codes. The package measures 6.8 mm wide, 3.0 mm high, and 3.2 mm deep, with taping for 2300 pieces per reel. It features noise immunity against lamps, LCD TVs, and Wi-Fi, and includes an IR filter. The component is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75456TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75456TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75456TR |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |