Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP75456TR

Description
Win Source Part Number: 961564-TSOP75456TR Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side View Standard Package: 2,300 Mounting: SMD (SMT) Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP75238TR; TSOP75238TT; TSOP75438TT; TSOP75440TR; TSOP36156TT; TSOP36156TR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP75456DKR,751 -TSOP75456TR,TSOP754 56TR-ND,751-TSOP7545 6CT Base Product Number: TSOP75456
Request a Quote Datasheet
Description
Win Source Part Number: 961564-TSOP75456TR Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side View Standard Package: 2,300 Mounting: SMD (SMT) Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP75238TR; TSOP75238TT; TSOP75438TT; TSOP75440TR; TSOP36156TT; TSOP36156TR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP75456DKR,751 -TSOP75456TR,TSOP754 56TR-ND,751-TSOP7545 6CT Base Product Number: TSOP75456
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 961564-TSOP75456TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
961564-TSOP75456TR
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 961564-TSOP75456TR
Win Source Part Number: 961564-TSOP75456TR Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side View Standard Package: 2,300 Mounting: SMD (SMT) Current - Supply: 350 µA Sensing Distance: 45m B.P.F. Center Frequency: 56.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP75238TR; TSOP75238TT; TSOP75438TT; TSOP75440TR; TSOP36156TT; TSOP36156TR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: 751-TSOP75456DKR,751 -TSOP75456TR,TSOP754 56TR-ND,751-TSOP7545 6CT Base Product Number: TSOP75456

Win Source Part Number: 961564-TSOP75456TR
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Tape & Reel
Orientation: Side View
Standard Package: 2,300
Mounting: SMD (SMT)
Current - Supply: 350 µA
Sensing Distance: 45m
B.P.F. Center Frequency: 56.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Temperature Range - Operating: -25°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TSOP75238TR; TSOP75238TT; TSOP75438TT; TSOP75440TR; TSOP36156TT; TSOP36156TR;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-TSOP75456DKR,751-TSOP75456TR,TSOP75456TR-ND,751-TSOP75456CT
Base Product Number: TSOP75456

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 961564-TSOP75456TR
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A3 - TLE493D-P3B6 A3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details