Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75440WTR TSOP75440WTR

Description
Manufacturer: Vishay Win Source Part Number: 057178-TSOP75440WTR Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 30m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 40.0kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking Quantity per package: 2,300
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057178-TSOP75440WTR Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 30m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 40.0kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking Quantity per package: 2,300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75440WTR - 057178-TSOP75440WTR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75440WTR
057178-TSOP75440WTR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75440WTR 057178-TSOP75440WTR
Manufacturer: Vishay Win Source Part Number: 057178-TSOP75440WTR Packaging: Reel - TR Orientation: Side or Top View Mounting: SMD (SMT) Sensing Distance: 30m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 350μA Carrier Frequency: 40.0kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Communications & Networking Quantity per package: 2,300

Manufacturer: Vishay
Win Source Part Number: 057178-TSOP75440WTR
Packaging: Reel - TR
Orientation: Side or Top View
Mounting: SMD (SMT)
Sensing Distance: 30m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 350μA
Carrier Frequency: 40.0kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Communications & Networking
Quantity per package: 2,300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 057178-TSOP75440WTR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75440WTR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 8855397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details