TSOP75440WTR is an infrared receiver module designed for long burst remote control systems, featuring a built-in PIN diode and preamplifier in a single SMD package. It operates with a supply voltage range of 2.0 V to 5.5 V and has an output signal compatible with microprocessors. The package measures 6.8 mm wide, 3.0 mm high, and 2.35 mm deep, with a pinout of GND, V_S, and OUT. It supports 40 kHz carrier frequency and is optimized for NEC, RC5, RC6, Panasonic, Sharp, Mitsubishi, and Thomson RCA codes. The device operates over a temperature range of -25 °C to +85 °C and meets EIA JEDEC J-STD-020 Level 4 moisture sensitivity requirements. It is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75440WTR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75440WTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75440WTR |
| Product Name | Bipolar Transistor |
| PD | 10 milliwatts |