Vishay Intertechnology, Inc. Bipolar Transistor TSOP75440TT

Description
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75440TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75440TT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75440TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75440TT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP75440TT is an infrared receiver module designed for remote control systems, featuring an integrated PIN diode and preamplifier in a single SMD package. It operates with a supply voltage of 2.0 V to 5.5 V and draws a typical supply current of 0.35 mA at 3.3 V. The device is optimized for a 38 kHz carrier frequency and supports NEC, RC5, RC6, Panasonic, Sharp, Mitsubishi, and Thomson RCA code formats. It achieves a minimum transmission distance of 26 m with a TSAL6200 IR diode and has a directivity angle of ±50°. The package measures 6.8 mm wide, 3.0 mm high, and 3.2 mm deep and is supplied in a taped configuration for automated assembly. The operating and storage temperature ranges are -25 °C to +85 °C. The module is not qualified to automotive specifications.

Datasheet Summary
Powered by GS/AI

The TSOP75440TT is an infrared receiver module designed for remote control systems, featuring an integrated PIN diode and preamplifier in a single SMD package. It operates with a supply voltage of 2.0 V to 5.5 V and draws a typical supply current of 0.35 mA at 3.3 V. The device is optimized for a 38 kHz carrier frequency and supports NEC, RC5, RC6, Panasonic, Sharp, Mitsubishi, and Thomson RCA code formats. It achieves a minimum transmission distance of 26 m with a TSAL6200 IR diode and has a directivity angle of ±50°. The package measures 6.8 mm wide, 3.0 mm high, and 3.2 mm deep and is supplied in a taped configuration for automated assembly. The operating and storage temperature ranges are -25 °C to +85 °C. The module is not qualified to automotive specifications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
541-TSOP75440TT
Bipolar Transistor 541-TSOP75440TT
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75440TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75440TT can be used for catalog matching and distributor lookup.

Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75440TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75440TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 541-TSOP75440TT
Product Name Bipolar Transistor
TJ -25 C (-13 F)
Unlock Full Specs
to access all available technical data