Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75438WTT TSOP75438WTT

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 720962-TSOP75438WTT Packaging: Reel Mounting Style: SMD Orientation: Top View Supply Current: 350μA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 720962-TSOP75438WTT Packaging: Reel Mounting Style: SMD Orientation: Top View Supply Current: 350μA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75438WTT - 720962-TSOP75438WTT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75438WTT
720962-TSOP75438WTT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75438WTT 720962-TSOP75438WTT
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 720962-TSOP75438WTT Packaging: Reel Mounting Style: SMD Orientation: Top View Supply Current: 350μA Sensing Distance: 30m B.P.F. Center Frequency: 38.0kHz Categories: Sensors, Transducers Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 720962-TSOP75438WTT
Packaging: Reel
Mounting Style: SMD
Orientation: Top View
Supply Current: 350μA
Sensing Distance: 30m
B.P.F. Center Frequency: 38.0kHz
Categories: Sensors, Transducers
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 720962-TSOP75438WTT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75438WTT
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP226N3622XTMA1 - 778013-KP226N3622XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Image sensor modules - C15853-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details