The TSOP75438WTR is an infrared receiver module designed for remote control applications, optimized for long burst codes. It operates within a supply voltage range of 2.0 V to 5.5 V and features low supply current consumption, making it suitable for battery-powered devices. The module integrates a PIN diode and a preamplifier in a single package, which is housed in an epoxy casing with an infrared filter. This device is characterized by its immunity to noise from various sources such as lamps and Wi-Fi, enhancing its reliability in diverse environments. The output signal can be directly interfaced with a microprocessor for decoding purposes. The TSOP75438WTR is not qualified for automotive applications and has a maximum operating temperature range of -25°C to 85°C. It is available in a tape-and-reel format, with 2300 units per reel, facilitating automated assembly processes.
Manufacturer: Vishay
Win Source Part Number: 937793-TSOP75438WTR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 45m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP75438
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2300
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TSOP75438WCT, 751-TSOP75438WDKR, TSOP75438WDKR-ND, TSOP75438WTR-ND, TSOP75438WDKR, 751-TSOP75438WTR, TSOP75438WCT-ND, 751-TSOP75438WCT
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 937793-TSOP75438WTR |
| Product Name | Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75438WTR |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |