The TSOP75438WTR is an infrared receiver module for remote control systems, featuring a PIN diode and preamplifier in a single SMD package with dimensions of 6.8 mm width, 3.0 mm height, and 2.35 mm depth. It operates from a supply voltage of 2.0 V to 5.5 V and has an output signal compatible with microprocessors. The device is optimized for 38 kHz carrier frequencies and supports NEC, RC5, RC6, Panasonic, Sharp, Mitsubishi, and Thomson RCA protocols. It provides noise immunity against lamps, LCD TVs, and Wi-Fi interference, with an operating temperature range of -25 °C to +85 °C. The part is taped in side-view reels (2300 pcs/reel) and is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75438WTR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75438WTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75438WTR |
| Product Name | Bipolar Transistor |
| PD | 10 milliwatts |