Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75438VFTR TSOP75438VFTR

Description
Manufacturer: Vishay Win Source Part Number: 901465-TSOP75438VFTR Series: TSOP754 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 24m Surface Mount Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 901465-TSOP75438VFTR Series: TSOP754 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 24m Surface Mount Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75438VFTR - 901465-TSOP75438VFTR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75438VFTR
901465-TSOP75438VFTR
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75438VFTR 901465-TSOP75438VFTR
Manufacturer: Vishay Win Source Part Number: 901465-TSOP75438VFTR Series: TSOP754 Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 38.0kHz 24m Surface Mount Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Sensors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 REACH Status: REACH Unaffected

Manufacturer: Vishay
Win Source Part Number: 901465-TSOP75438VFTR
Series: TSOP754
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 38.0kHz 24m Surface Mount
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901465-TSOP75438VFTR
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75438VFTR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1322LUA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Motion Sensor ICs - 1942965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Tsot
Tsot
Standards and Certifications RoHS
View Details