TSOP75438TR is an infrared receiver module designed for remote control systems, featuring a built-in PIN diode and preamplifier in a single SMD package with an IR filter. It operates from 2.0 V to 5.5 V supply voltage, has a typical supply current of 0.35 mA, and supports 38 kHz carrier frequency with optimized decoding for NEC, Sharp, and Mitsubishi codes. The device has an operating temperature range of -25 °C to +85 °C and a mechanical footprint of 6.8 mm wide, 3.0 mm high, and 3.2 mm deep. The output signal is active low and compatible with microprocessor interfaces.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75438TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75438TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75438TR |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |