Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75436WTT TSOP75436WTT

Description
Manufacturer: Vishay Win Source Part Number: 901464-TSOP75436WTT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 30m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75436 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP75436WTTCT, TSOP75436WTTTR, TSOP75436WTT-ND, TSOP75436WTTDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901464-TSOP75436WTT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 30m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75436 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP75436WTTCT, TSOP75436WTTTR, TSOP75436WTT-ND, TSOP75436WTTDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75436WTT - 901464-TSOP75436WTT - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75436WTT
901464-TSOP75436WTT
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75436WTT 901464-TSOP75436WTT
Manufacturer: Vishay Win Source Part Number: 901464-TSOP75436WTT Operating Temperature Range: -25°C ~ 85°C (TA) Features: Remote Receiver Sensor 36.0kHz 30m Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TSOP75436 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.9500 Other Part Number: TSOP75436WTTCT, TSOP75436WTTTR, TSOP75436WTT-ND, TSOP75436WTTDKR

Manufacturer: Vishay
Win Source Part Number: 901464-TSOP75436WTT
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Remote Receiver Sensor 36.0kHz 30m Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSOP75436
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2200
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: TSOP75436WTTCT, TSOP75436WTTTR, TSOP75436WTT-ND, TSOP75436WTTDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 901464-TSOP75436WTT
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - TSOP75436WTT
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR - 859416-AD22151YR - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 43A-015A - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details