The TSOP75436WTR is an infrared receiver module for remote control systems, designed to demodulate IR signals and output a decoded signal directly to a microprocessor. It features a built-in PIN diode and preamplifier in an SMD package measuring 6.8 mm wide, 3.0 mm high, and 2.35 mm deep. The device operates from a 2.0 V to 5.5 V supply, with an operating temperature range of -25 °C to +85 °C, and supports 38 kHz carrier frequency for compatibility with NEC, RC5, RC6, Sharp, Panasonic, Mitsubishi, and Thomson RCA protocols. The output is active low, with a maximum supply current of 0.45 mA under sunlight and a peak output current of 5 mA. It is not qualified to automotive standards. Taping style is side view (TR), supplied in 2300 pcs/reel.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75436WTR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75436WTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75436WTR |
| Product Name | Bipolar Transistor |
| PD | 10 milliwatts |