TSOP75436TT is an infrared receiver module designed for remote control systems, featuring a built-in PIN diode and preamplifier in a single SMD epoxy package with an IR filter. It operates from 2.0 V to 5.5 V supply voltage and has a surface-mount package measuring 6.8 mm wide, 3.0 mm high, and 3.2 mm deep. The module is optimized for 36 kHz carrier frequencies and supports codes such as NEC, Sharp, and Mitsubishi. It offers immunity against ambient noise and has an operating temperature range of -25 °C to +85 °C. The device is not qualified to automotive specifications.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75436TT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75436TT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75436TT |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |