The TSOP75436TR is an infrared receiver module for remote control systems, featuring a PIN diode and preamplifier in a single SMD epoxy package with an IR filter. It operates from a supply voltage of 2.0 V to 5.5 V, has a supply current of 0.45 mA under 40 klx sunlight, and delivers a demodulated output signal compatible with NEC, Sharp, Mitsubishi, and Thomson RCA codes. The device is rated for an operating temperature range of -25 °C to +85 °C and has a mechanical size of 6.8 mm wide, 3.0 mm high, and 3.2 mm deep. It is supplied in a taped reel format with 2300 pieces per reel.
Photo IC, TRANSISTOR-STAGE OUTPUT PHOTO IC,BAR Product overview: TSOP75436TR from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Photo Detectors - Remote Receiver. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 541-TSOP75436TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 541-TSOP75436TR |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |